MEDION logo

MEDION LIFE S5004 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1 GB 16 GB 2320 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58693
Info modified on:
27 Feb 2024, 14:05:00
Short summary description MEDION LIFE S5004 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1 GB 16 GB 2320 mAh Black:

MEDION LIFE S5004, 12,7 cm (5"), 1 GB, 16 GB, 13 MP, Android 5.1, Black

Long summary description MEDION LIFE S5004 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1 GB 16 GB 2320 mAh Black:

MEDION LIFE S5004. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,36 GHz, Processor family: Qualcomm Snapdragon, Processor model: 415. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2320 mAh. Product colour: Black. Weight: 128 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.