MEDION logo

MEDION AKOYA E4213 Intel® Celeron® N2940 Laptop 35,6 cm (14") Full HD 2 GB 32 GB SSD Windows 10 Home Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63066
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MEDION AKOYA E4213 Intel® Celeron® N2940 Laptop 35,6 cm (14") Full HD 2 GB 32 GB SSD Windows 10 Home Stainless steel:

MEDION AKOYA E4213, Intel® Celeron®, 1,83 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 2 GB, 32 GB

Long summary description MEDION AKOYA E4213 Intel® Celeron® N2940 Laptop 35,6 cm (14") Full HD 2 GB 32 GB SSD Windows 10 Home Stainless steel:

MEDION AKOYA E4213. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2940, Processor frequency: 1,83 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 2 GB. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Stainless steel. Weight: 1,69 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.