MEDION AKOYA E6417 i5, Intel® Core™ i5, 2,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1,13 TB
MEDION AKOYA E6417 i5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5257U, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® Iris™ Graphics 6100. Operating system installed: Windows 10 Home. Product colour: Silver