MEDION GoPal E5470 EU+, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Polish,..., Eastern Europe, Western Europe, 12,7 cm (5"), Flash, MicroSD (TransFlash), 4 GB
MEDION GoPal E5470 EU+. Languages support: Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Polish,.... Map coverage: Eastern Europe, Western Europe. Display diagonal: 12,7 cm (5"). Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 4 GB. Product colour: Black, Bronze