MEDION logo

MEDION AKOYA E6417 Intel® Core™ i5 i5-5257U Laptop 39,6 cm (15.6") 6 GB DDR3L-SDRAM 1,13 TB HDD+SSD Windows 10 Home Brown

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27267
Info modified on:
28 Jan 2025, 10:41:10
Short summary description MEDION AKOYA E6417 Intel® Core™ i5 i5-5257U Laptop 39,6 cm (15.6") 6 GB DDR3L-SDRAM 1,13 TB HDD+SSD Windows 10 Home Brown:

MEDION AKOYA E6417, Intel® Core™ i5, 2,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1,13 TB

Long summary description MEDION AKOYA E6417 Intel® Core™ i5 i5-5257U Laptop 39,6 cm (15.6") 6 GB DDR3L-SDRAM 1,13 TB HDD+SSD Windows 10 Home Brown:

MEDION AKOYA E6417. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5257U, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® Iris™ Graphics 6100. Operating system installed: Windows 10 Home. Product colour: Brown

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.