MEDION logo

MEDION AKOYA E1317T (MD98448) AMD A4 A4-1200 Netbook 25,4 cm (10") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24915
Info modified on:
02 Feb 2025, 23:02:37
Short summary description MEDION AKOYA E1317T (MD98448) AMD A4 A4-1200 Netbook 25,4 cm (10") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Black:

MEDION AKOYA E1317T (MD98448), AMD A4, 1 GHz, 25,4 cm (10"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description MEDION AKOYA E1317T (MD98448) AMD A4 A4-1200 Netbook 25,4 cm (10") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Black:

MEDION AKOYA E1317T (MD98448). Product type: Netbook, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-1200, Processor frequency: 1 GHz. Display diagonal: 25,4 cm (10"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8180. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.