MEDION logo

MEDION AKOYA S4209 Intel® Pentium® 2117U Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23714
Info modified on:
01 Feb 2025, 04:50:17
Short summary description MEDION AKOYA S4209 Intel® Pentium® 2117U Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Metallic:

MEDION AKOYA S4209, Intel® Pentium®, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description MEDION AKOYA S4209 Intel® Pentium® 2117U Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Metallic:

MEDION AKOYA S4209. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2117U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Metallic

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.