MEDION logo

MEDION AKOYA P5301 J Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 2,24 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62873
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MEDION AKOYA P5301 J Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 2,24 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home PC Black:

MEDION AKOYA P5301 J, 3 GHz, Intel® Core™ i5, 8 GB, 2,24 TB, DVD Super Multi, Windows 10 Home

Long summary description MEDION AKOYA P5301 J Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 2,24 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home PC Black:

MEDION AKOYA P5301 J. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,24 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.