Logitech logo

Logitech MK235 keyboard Mouse included Universal USB QWERTY Nordic Grey

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
307310
Info modified on:
14 Mar 2024, 19:06:20
Bullet Points Logitech MK235 keyboard Mouse included Universal USB QWERTY Nordic Grey:
  • - Durability: With a robust, spill-proof design, anti-fading treatment and sturdy tilt, the LogitechMK235 wireless keyboard and mouse combo is built to last
  • - Simplicity: The full-size keyboard features a standard number pad and 15 shortcut keys while the optical mouse is equipped with movement detection technology for precise control
  • - Plug & play: The mini USB-receiver included provides a reliable wireless connection up to 10 m away, with no need for pairing or software installation to use this keyboard and optical mouse combo
  • - Extended battery: Up to 3 years for the keyboard and 1 year for the mouse, depending on use
  • - 24 months manufacturer guarantee: For a worry-free user experience that ensures long-lasting performance
  • - Upgrade: To Logitech MK540 Combo for increased comfort - scooped keys, palm rest, full-size mouse with soft rubber grips and customizable shortcuts
Warranty:
2 years
Long product name Logitech MK235 keyboard Mouse included Universal USB QWERTY Nordic Grey:

MK235 Wireless Keyboard and Mouse Combo

Logitech MK235 keyboard Mouse included Universal USB QWERTY Nordic Grey:

Simple plug-and play keyboard and mouse with reliable wireless connection up to 10m / 33ft away, sharing one tiny USB receiver. No hassle with pairing or software installation.
Type comfortably on a familiar keyboard layout with full-size arrow keys, number pad and easy access to 15 shortcut-keys.
Enjoy long-lasting battery life – 36-month for keyboard and 12-month for mouse.
With its durable construction, its spill-proof design1, anti-fading treatment on each key and sturdy tilt legs, it is built to last.

1. Tested under limited conditions (maximum of 60 ml liquid spillage). Do not immerse keyboard in liquid.

Short summary description Logitech MK235 keyboard Mouse included Universal USB QWERTY Nordic Grey:

Logitech MK235, Full-size (100%), Wireless, USB, QWERTY, Grey, Mouse included

Long summary description Logitech MK235 keyboard Mouse included Universal USB QWERTY Nordic Grey:

Logitech MK235. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 100, Recommended usage: Universal. Product colour: Grey. Mouse included

Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer Logitech MK235 keyboard Mouse included Universal USB QWERTY Nordic Grey 920-007921:
© 2021 Logitech. Logitech, Logi, and other Logitech marks are owned by Logitech and may be registered._x000D_

Microsoft, Windows, and the Windows logo are trademarks of the Microsoft group of companies. Linux is a registered trademark of Linus Torvalds.
All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.