Linksys X1000, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, Black
Linksys X1000. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Networking standards: IEEE 802.11n. Product colour: Black. Cables included: LAN (RJ-45), Phone (RJ-11), Bundled software: Cisco Connect. Antenna design: Internal