Linksys logo

Linksys LRT224 wired router Gigabit Ethernet Black, Blue

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161504
Info modified on:
14 Mar 2024, 19:22:02
Short summary description Linksys LRT224 wired router Gigabit Ethernet Black, Blue:

Linksys LRT224, Ethernet WAN, Gigabit Ethernet, Black, Blue

Long summary description Linksys LRT224 wired router Gigabit Ethernet Black, Blue:

Linksys LRT224. Networking standards: IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Routing protocols: RIP-1, RIP-2, Supported network protocols: IPv6. Firewall security: Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall, Denial of..., VPN support: OpenVPN, PPTP, client-to-site IPsec, OpenVPN Mobile Client Support, NAT functionality: 900Mbps. Certification: FCC Class B, CE Class B. Product colour: Black, Blue, LED indicators: Diagnostic, LAN, System, WAN

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.