Linksys logo

Linksys LGS318 Managed Gigabit Ethernet (10/100/1000) Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32097
Info modified on:
15 May 2023, 12:13:23
Short summary description Linksys LGS318 Managed Gigabit Ethernet (10/100/1000) Black, Blue:

Linksys LGS318, Managed, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description Linksys LGS318 Managed Gigabit Ethernet (10/100/1000) Black, Blue:

Linksys LGS318. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 8000 entries, Switching capacity: 52 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Rack mounting

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.