LG logo

LG V300-UAE40K All-in-One PC/workstation Intel® Core™ i3 i3-2330M 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56187
Info modified on:
07 Oct 2024, 17:11:48
Short summary description LG V300-UAE40K All-in-One PC/workstation Intel® Core™ i3 i3-2330M 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black, White:

LG V300-UAE40K, 58,4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 640 GB, Windows 7 Home Premium

Long summary description LG V300-UAE40K All-in-One PC/workstation Intel® Core™ i3 i3-2330M 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black, White:

LG V300-UAE40K. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2,2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.