LG logo

LG V300-LAE40K All-in-One PC/workstation Intel® Pentium® B960 58,4 cm (23") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40082
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG V300-LAE40K All-in-One PC/workstation Intel® Pentium® B960 58,4 cm (23") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, White:

LG V300-LAE40K, 58,4 cm (23"), Full HD, Intel® Pentium®, 2 GB, 500 GB, Windows 7 Home Premium

Long summary description LG V300-LAE40K All-in-One PC/workstation Intel® Pentium® B960 58,4 cm (23") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, White:

LG V300-LAE40K. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Pentium®, Processor frequency: 2,2 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.