LG PH550G, 550 ANSI lumens, DLP, 720p (1280x720), 100000:1, 16:9, 635 - 2540 mm (25 - 100")
LG PH550G. Projector brightness: 550 ANSI lumens, Projection technology: DLP, Projector native resolution: 720p (1280x720). Light source type: LED, Service life of light source: 30000 h, Lamps quantity: 1 lamp(s). Focus: Manual. Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. On Screen Display (OSD) languages: Arabic, Bulgarian, Simplified Chinese, Czech, German, English, Spanish, French, Hindi, Hungarian,...