LG OLED48C42LA, 121,9 cm (48"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black
LG OLED48C42LA. Display diagonal: 121,9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Motion interpolation technology: OLED Motion, Native aspect ratio: 16:9. Wi-Fi. Product colour: Black