LG logo

LG NC1000 8 GB 5.1 channels 1920 x 1080 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118911
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG NC1000 8 GB 5.1 channels 1920 x 1080 pixels:

LG NC1000, 1600 MHz, 8 GB, Memory Stick (MS), MMC, MS PRO, xD, Serial ATA, 1024 MB, 1920 x 1080 pixels

Long summary description LG NC1000 8 GB 5.1 channels 1920 x 1080 pixels:

LG NC1000. Processor frequency: 1600 MHz. Total storage capacity: 8 GB, Compatible memory cards: Memory Stick (MS), MMC, MS PRO, xD, HDD interface: Serial ATA. Internal memory: 1024 MB. Maximum video resolution: 1920 x 1080 pixels. Audio output channels: 5.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.