LG MU4M25 U42, Air conditioner outdoor unit, White, Cooling, Heating, 7100 W, 1900 W, 8400 W
LG MU4M25 U42. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Power consumption (cooling) (min): 400 W, Power consumption (cooling) (max): 2500 W, Power consumption (heating) (min): 500 W. Outdoor unit noise level: 62 dB, Cooling airflow (outdoor unit): 3600 m³/h, Heating airflow (outdoor unit): 3600 m³/h