LG logo

LG K40 14,5 cm (5.7") Dual SIM 4G Micro-USB B 2 GB 32 GB 3000 mAh Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17351
Info modified on:
14 Mar 2024, 19:52:12
Short summary description LG K40 14,5 cm (5.7") Dual SIM 4G Micro-USB B 2 GB 32 GB 3000 mAh Blue:

LG K40, 14,5 cm (5.7"), 1440 x 720 pixels, 2 GB, 32 GB, 16 MP, Blue

Long summary description LG K40 14,5 cm (5.7") Dual SIM 4G Micro-USB B 2 GB 32 GB 3000 mAh Blue:

LG K40. Display diagonal: 14,5 cm (5.7"), Display resolution: 1440 x 720 pixels. Processor frequency: 1,5 GHz, Processor family: MediaTek, Processor model: MT6762. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3000 mAh. Product colour: Blue. Weight: 145 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.