LG logo

LG K20 LMX120EMW 13,8 cm (5.45") Android 9.0 4G Micro-USB 1 GB 16 GB 3000 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67918
Info modified on:
09 Mar 2024, 14:04:25
Short summary description LG K20 LMX120EMW 13,8 cm (5.45") Android 9.0 4G Micro-USB 1 GB 16 GB 3000 mAh Black:

LG K20 LMX120EMW, 13,8 cm (5.45"), 1 GB, 16 GB, 8 MP, Android 9.0, Black

Long summary description LG K20 LMX120EMW 13,8 cm (5.45") Android 9.0 4G Micro-USB 1 GB 16 GB 3000 mAh Black:

LG K20 LMX120EMW. Display diagonal: 13,8 cm (5.45"), Display resolution: 480 x 960 pixels. Processor frequency: 1,5 GHz, Processor family: MediaTek, Processor model: MT6739. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 9.0. Battery capacity: 3000 mAh. Product colour: Black. Weight: 153 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.