LG logo

LG LHB755W home cinema system 5.1 channels 1200 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123694
Info modified on:
14 Apr 2024, 12:34:09
Short summary description LG LHB755W home cinema system 5.1 channels 1200 W 3D Black:

LG LHB755W, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray audio, Blu-Ray video, CD audio, CD video, 1 discs, AVI, DIVX HD, FLV, H.264, MKV, MOV, MP4, MPEG2, TS, VOB, WMV, 5.1 channels

Long summary description LG LHB755W home cinema system 5.1 channels 1200 W 3D Black:

LG LHB755W. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video. Video formats supported: AVI, DIVX HD, FLV, H.264, MKV, MOV, MP4, MPEG2, TS, VOB, WMV. Audio output channels: 5.1 channels, RMS rated power: 1200 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD HR, DTS-HD Master Audio. Front speaker type: 2-way, Front speakers RMS power: 388 W. Center speaker type: 2-way, Center speaker RMS power: 194 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.