LG logo

LG LHA825 home cinema system 5.1 channels 1200 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37624
Info modified on:
24 Nov 2020, 18:56:29
Short summary description LG LHA825 home cinema system 5.1 channels 1200 W 3D Black:

LG LHA825, DVD player, BD-R, BD-RE, BD-ROM, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, 1 discs, 3GP, AVC, AVCHD, H.264, M4V, MKV, MOV, MP4, MPEG2, MPEG4, WMV, NTSC, PAL

Long summary description LG LHA825 home cinema system 5.1 channels 1200 W 3D Black:

LG LHA825. Optical disc player type: DVD player, Disc types supported: BD-R, BD-RE, BD-ROM, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: 3GP, AVC, AVCHD, H.264, M4V, MKV, MOV, MP4, MPEG2, MPEG4, WMV, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 1200 W, Audio decoders: DTS, DTS-HD HR, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Supported radio bands: FM. Front speakers RMS power: 194 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.