LG Optimus L9 P760, 11,9 cm (4.7"), 1 GB, 2 GB, 5 MP, Android 4.1, White
LG Optimus L9 P760. Display diagonal: 11,9 cm (4.7"), Display resolution: 960 x 540 pixels. Processor frequency: 1 GHz, Processor model: OMAP4430. RAM capacity: 1 GB, Internal storage capacity: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 2150 mAh. Product colour: White. Weight: 125 g