LG logo

LG LG340N1K-V5 solar panel 340 W Monocrystalline silicon

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66243
Info modified on:
15 Sept 2020, 16:30:36
Short summary description LG LG340N1K-V5 solar panel 340 W Monocrystalline silicon:

LG LG340N1K-V5, 340 W, Monocrystalline silicon, MC4, Black, Aluminium, IP68

Long summary description LG LG340N1K-V5 solar panel 340 W Monocrystalline silicon:

LG LG340N1K-V5. Rated power: 340 W. Solar cell type: Monocrystalline silicon, Connector type: MC4, Product colour: Black. Package width: 1120 mm, Package depth: 1750 mm, Package height: 1221 mm. Width: 1016 mm, Depth: 1686 mm, Height: 40 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.