LG logo

LG LFD22786SW side-by-side refrigerator Freestanding White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20092
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG LFD22786SW side-by-side refrigerator Freestanding White:

LG LFD22786SW, Freestanding, French door, White, Bottom-placed, 463 kWh, 755 mm

Long summary description LG LFD22786SW side-by-side refrigerator Freestanding White:

LG LFD22786SW. Appliance placement: Freestanding, Product design: French door, Product colour: White. Freezer position: Bottom-placed. Annual energy consumption: 463 kWh. Width: 755 mm, Depth: 900 mm, Height: 1740 mm. Package width: 800 mm, Package depth: 960 mm, Package height: 17600 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.