LG logo

LG L5213-BP security camera

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36141
Info modified on:
01 Jun 2018, 16:43:30
Short summary description LG L5213-BP security camera:

LG L5213-BP, 0,06 lx, Auto, Manual, CCD, 25,4 / 3 mm (1 / 3"), 8x, 14 cm

Long summary description LG L5213-BP security camera:

LG L5213-BP. Minimum illumination: 0,06 lx, White balance: Auto, Manual. Sensor type: CCD, Optical sensor size: 25,4 / 3 mm (1 / 3"). Digital zoom: 8x, Lens diameter: 14 cm. Signal-to-Noise Ratio (SNR): 52 dB. Power consumption (typical): 2,8 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.