LG L1750SQ, 43,2 cm (17"), 1280 x 1024 pixels, 8 ms, Silver
LG L1750SQ. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver