LG KP500 Cookie Black, Bar, 7,62 cm (3"), 3 MP, Bluetooth, 900 mAh, Black
LG KP500 Cookie Black. Form factor: Bar. Display diagonal: 7,62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 350 h. Weight: 89 g. Product colour: Black