LG KG320 Black, Bar, 4,47 cm (1.76"), 1,3 MP, Bluetooth, 600 mAh, Black
LG KG320 Black. Form factor: Bar. Display diagonal: 4,47 cm (1.76"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1,3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 600 mAh, Standby time (2G): 200 h. Weight: 73,6 g. Product colour: Black