LG KC910i, Slider, 7,62 cm (3"), 240 x 320 pixels, 8 MP, Bluetooth, Pink
LG KC910i. Form factor: Slider. Display diagonal: 7,62 cm (3"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 8 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 264 h. Product colour: Pink