LG logo

LG HXD7 500GB external hard drive 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93302
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG HXD7 500GB external hard drive 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

LG HXD7 500GB, 500 GB, 2.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Black

Long summary description LG HXD7 500GB external hard drive 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

LG HXD7 500GB. HDD capacity: 500 GB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.