LG GSA-T10N, Black, Tray, Vertical/Horizontal, 2 MB, 24x, 8x
LG GSA-T10N. Product colour: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Drive device, buffer size: 2 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 260 ms, CD-ROM drive average random access time: 140 ms