LG logo

LG GR-N309LQA fridge-freezer Built-in 252 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95178
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG GR-N309LQA fridge-freezer Built-in 252 L White:

LG GR-N309LQA, 252 L, 10 kg/24h, Fresh zone compartment, White

Long summary description LG GR-N309LQA fridge-freezer Built-in 252 L White:

LG GR-N309LQA. Total net capacity: 252 L. Door hinge: Right. Fridge net capacity: 188 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 64 L, Freezing capacity: 10 kg/24h. Fresh zone compartment. Annual energy consumption: 330 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.