LG logo

LG GML9331SC side-by-side refrigerator Freestanding 571 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11397
Info modified on:
27 May 2024, 14:18:24
Short summary description LG GML9331SC side-by-side refrigerator Freestanding 571 L Stainless steel:

LG GML9331SC, Freestanding, Stainless steel, LED, R600a, 571 L, N-T

Long summary description LG GML9331SC side-by-side refrigerator Freestanding 571 L Stainless steel:

LG GML9331SC. Appliance placement: Freestanding, Product colour: Stainless steel, Display type: LED. Total net capacity: 571 L, Climate class: N-T, Noise level: 40 dB. Fridge net capacity: 371 L, Lamp type: LED. Freezer net capacity: 200 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 470 kWh, Energy efficiency scale: A+++ to D

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.