LG logo

LG GH24NS90 optical disc drive Internal DVD±R/RW Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80348
Info modified on:
13 Nov 2024, 22:17:26
Short summary description LG GH24NS90 optical disc drive Internal DVD±R/RW Black:

LG GH24NS90, Black, Tray, DVD±R/RW, Serial ATA, DVD+R, DVD+R DL, DVD+RW, DVD-RAM, DVD-ROM, DVD-RW, 120 mm

Long summary description LG GH24NS90 optical disc drive Internal DVD±R/RW Black:

LG GH24NS90. Product colour: Black, Disc loading type: Tray. Optical drive type: DVD±R/RW, Interface: Serial ATA, Disc types supported: DVD+R, DVD+R DL, DVD+RW, DVD-RAM, DVD-ROM, DVD-RW. DVD+R write speed: 24x, DVD+R Double Layer write speed: 8x, DVD+RW write speed: 8x. DVD+R read speed: 16x, DVD-RAM read speed: 12x, DVD-ROM read speed: 16x. Weight: 700 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.