LG logo

LG GDRH20N DVD rom SATA optical disc drive Internal

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93470
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG GDRH20N DVD rom SATA optical disc drive Internal:

LG GDRH20N DVD rom SATA, Tray, Serial ATA, 22,1 MB/s, 48x, 32x, 52x

Long summary description LG GDRH20N DVD rom SATA optical disc drive Internal:

LG GDRH20N DVD rom SATA. Disc loading type: Tray. Interface: Serial ATA, DVD-ROM transfer rate (sustained mode): 22,1 MB/s. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 52x, DVD-ROM read speed: 16x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.