LG GBB72PZUGN.APZQEUR, 384 L, No Frost (fridge), SN-T, 10 kg/24h, D, Stainless steel
LG GBB72PZUGN.APZQEUR. Total net capacity: 384 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 32 dB. Fridge net capacity: 233 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 107 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Energy efficiency class: D, Annual energy consumption: 215 kWh. Product colour: Stainless steel