LG logo

LG F14U2TDH1N washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82853
Info modified on:
27 May 2024, 12:10:40
Short summary description LG F14U2TDH1N washer dryer Freestanding Front-load White:

LG F14U2TDH1N, Front-load, Freestanding, White, Buttons, Rotary, LED, 59 L

Long summary description LG F14U2TDH1N washer dryer Freestanding Front-load White:

LG F14U2TDH1N. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Door opening angle: 150°. Depth: 580 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.