LG F1496QDA3, Front-load, 7 kg, A, 75 dB, 1400 RPM, 156 kWh
LG F1496QDA3. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: A, Noise level (spin): 75 dB, Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 156 kWh, Annual water consumption washing: 10000 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm