LG logo

LG F147T washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17303
Info modified on:
06 Oct 2023, 15:50:40
Short summary description LG F147T washing machine Front-load 7 kg 1400 RPM White:

LG F147T, Front-load, 7 kg, A, 73 dB, 1400 RPM, 137 kWh

Long summary description LG F147T washing machine Front-load 7 kg 1400 RPM White:

LG F147T. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: A, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 137 kWh, Annual water consumption washing: 8900 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.