LG F1280QDS, Front-load, 7 kg, B, 67 dB, 1200 RPM, White
LG F1280QDS. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 67 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 850 mm