LG F10C3LD, Front-load, 5 kg, B, 74 dB, 1000 RPM, 146 kWh
LG F10C3LD. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 56 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 146 kWh, Annual water consumption washing: 9900 L. Product colour: White. Width: 600 mm, Depth: 440 mm, Height: 850 mm