LG logo

LG F 1443 KDS7 washing machine Front-load 11 kg 1400 RPM Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70676
Info modified on:
27 May 2024, 11:55:20
Short summary description LG F 1443 KDS7 washing machine Front-load 11 kg 1400 RPM Titanium:

LG F 1443 KDS7, Front-load, 11 kg, A, 70 dB, 1400 RPM, 256 kWh

Long summary description LG F 1443 KDS7 washing machine Front-load 11 kg 1400 RPM Titanium:

LG F 1443 KDS7. Loading type: Front-load. Drum capacity: 11 kg, Spin-drying class: A, Noise level (spin): 70 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 256 kWh, Annual water consumption washing: 12000 L. Product colour: Titanium. Width: 600 mm, Depth: 640 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.