LG logo

LG E12SQ air conditioner Air conditioner outdoor unit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56644
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG E12SQ air conditioner Air conditioner outdoor unit:

LG E12SQ, Air conditioner outdoor unit, Cooling, Heating, 4040 W, 5100 W, 900 g, A

Long summary description LG E12SQ air conditioner Air conditioner outdoor unit:

LG E12SQ. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 4040 W. Energy efficiency class: A. Indoor unit weight: 11 kg. Outdoor unit noise level: 47 dB, Outdoor unit weight: 28 kg, Outdoor unit dimensions (WxDxH): 717 x 230 x 483 mm. Dimensions (WxDxH): 885 x 210 x 285 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.