LG DVD Player DV-8700H, NTSC, PAL, Dolby Digital, 110 dB, 2,6 kg, 430 x 240 x 39 mm, Video output SCARTs Digitale Audio-output Analoger Audio-output
LG DVD Player DV-8700H. Analog signal format system: NTSC, PAL. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 110 dB. Weight: 2,6 kg. Dimensions (WxDxH): 430 x 240 x 39 mm, I/O ports: Video output SCARTs Digitale Audio-output Analoger Audio-output