LG logo

LG DSN9YG soundbar speaker Black 5.1.2 channels 520 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75525
Info modified on:
23 Jun 2023, 17:51:00
Short summary description LG DSN9YG soundbar speaker Black 5.1.2 channels 520 W:

LG DSN9YG, 5.1.2 channels, 520 W, DTS Digital Surround, DTS-HD Master Audio, DTS:X, Dolby Atmos, Dolby Digital, Dolby TrueHD, 220 W, Black, AAC+, FLAC, LPCM, MP3, OGG, WAV, WMA

Long summary description LG DSN9YG soundbar speaker Black 5.1.2 channels 520 W:

LG DSN9YG. Audio output channels: 5.1.2 channels, RMS rated power: 520 W, Audio decoders: DTS Digital Surround, DTS-HD Master Audio, DTS:X, Dolby Atmos, Dolby Digital, Dolby TrueHD. Subwoofer RMS power: 220 W. Product colour: Black, Audio formats supported: AAC+, FLAC, LPCM, MP3, OGG, WAV, WMA, Virtual assistant: Google Assistant. Connectivity technology: Wired & Wireless. Power consumption (standby): 1 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.