LG logo

LG D4R7011TSWG washer dryer Freestanding Front-load Black, White D

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32262
Info modified on:
31 Mar 2025, 09:21:08
Short summary description LG D4R7011TSWG washer dryer Freestanding Front-load Black, White D:

LG D4R7011TSWG, Front-load, Freestanding, Black, White, Left, Black, Rotary, Touch

Long summary description LG D4R7011TSWG washer dryer Freestanding Front-load Black, White D:

LG D4R7011TSWG. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Black, White. Drying capacity: 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Energy efficiency class (washing): A, Energy efficiency class (washing & drying): D, Water consumption washing per cycle: 54 L. LG technologies (clothes care): Inverter Direct Drive Motor. Depth: 565 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.