LG 65EV5E, 165,1 cm (65"), OLED, 3840 x 2160 pixels, 12/7
LG 65EV5E. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, Display technology: OLED, Display brightness: 400 cd/m², HD type: 4K Ultra HD, Operating hours (hours/days): 12/7. Product colour: Black