LG 55UG8700, 139,7 cm (55"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, White
LG 55UG8700. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D. LED backlighting type: Edge-LED. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: White