LG logo

LG NanoCell NANO86 55NANO866NA TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128459
Info modified on:
16 Jul 2024, 11:03:14
Short summary description LG NanoCell NANO86 55NANO866NA TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Stainless steel:

LG NanoCell NANO86 55NANO866NA, 139,7 cm (55"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Black, Stainless steel

Long summary description LG NanoCell NANO86 55NANO866NA TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Stainless steel:

LG NanoCell NANO86 55NANO866NA. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.